EN
  • EN
  • DE

HN24-3.6-AG

Part No HN24-3.6-AG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 86W / Linear AC DC Converters 1 Output 24V 100, 120, 220, 230, 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series Linear N
Package Bulk
Type Linear
Number of Outputs 1
Voltage - Input 100, 120, 220, 230, 240 VAC
Voltage - Output 1 24V
Current - Output 1 3.6 A
Power (Watts) 86W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 60%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output, Remote Sense
Mounting Type Chassis Mount
Dimension 7.00" L x 4.87" W x 3.28" H (177.8mm x 123.7mm x 83.3mm)
Base Product Number HN24-3.6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 179-2347,2266-HN24-3.6-AG
Standard Package 8
Win Source Part Number 1063280-HN24-3.6-AG
Ultra Librarian 3D Model Ultra Librarian HN24-3.6-AG CAD Model

Description

Bel Power Solutions' HN24-3.6-AG is an external AC DC converter that is widely used in commercial ITE applications.

  • Win Source Part Number: 1063280-HN24-3.6-AG
  • Type: Linear
  • Output: Adjustable
  • Features: Remote Sense
  • Power Rating: 86W
  • Efficiency: 60%
  • Voltage Input: 100V to 240V AC
  • Voltage Isolation: 3 kV
  • Dimension: 7.00" L x 4.87" W x 3.28" H (177.8mm x 123.7mm x 83.3mm)
  • Standard Package: 8

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess