Products specifications

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Body Plug
Color Natural
Material Steel, Nickel Plated
Hole Diameter 1.500" (38.10mm) 1 1/2"
Flange Diameter 1.640" (41.66mm)
Panel Thickness 0.031" ~ 0.062" (0.79mm ~ 1.57mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 858156-7611
Ultra Librarian 3D Model Ultra Librarian 7611 CAD Model

Description

The Body Plug is a versatile hardware accessory used for hole plugs and tapered caps manufactured by Keystone Electronics.

  • Material: Steel
  • Finish: Nickel-Plated
  • Color: Natural
  • Panel Thickness Range: 0.031" to 0.062" (0.79mm to 1.57mm)
  • Flange Diameter: 1.640" (41.66mm)
  • Hole Diameter: 1.500" (38.10mm)
  • Packaging: Sold Individually

You May Also Be Interested in

Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Lowest to $1.8507
ECAD model for 12111A
Heyco Products Corporation
OWP 875-2000
Lowest to $1.6128
ECAD model for 1299
Heyco Products Corporation
DP 812 BLACK
Need more? Email Us
ECAD model for 2693
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Need more? Email Us
ECAD model for 62MP0687
T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Need more? Email Us
ECAD model for T1A
Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
ECAD model for 320358
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
ECAD model for 2646
Essentra Components
TAPERED CAP - OD RANGE: 274.1 -
Need more? Email Us
ECAD model for 130A
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2742
ECAD model for 12101A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention