EN
  • EN
  • DE

12101A

Part No 12101A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description METRIC THREADED CAP:LDPE RED,M10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series TCMETRIC
Package Bulk
Product Status Active
Type Body Plug
Color Red
Material Low-Density Polyethylene
Flange Diameter 0.539" (13.69mm)
Standard Package 5,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 905207-12101A
Ultra Librarian 3D Model Ultra Librarian 12101A CAD Model

Description

The TCMETRIC series hole plugs by Essentra Components are versatile hardware accessories for sealing and protecting holes in electronic enclosures and panels.

  • Material: low-density polyethylene
  • Package: bulk
  • Quantity: 5,000 pieces
  • Color: red
  • Flange Diameter: 0.539" (13.69mm)
  • Product Status: active
  • ECCN: compliant
  • HTSUS: regulations

You May Also Be Interested in

T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561
Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2448 $58.7520
580+ $0.2009 $116.5220
895+ $0.1947 $174.2565
1,230+ $0.1883 $231.6090
1,590+ $0.1820 $289.3800
2,125+ $0.1632 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess