EN
  • EN
  • DE

12111A

Part No 12111A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description METRIC THREADED CAP:LDPE RED,M26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series TCMETRIC
Package Bulk
Product Status Active
Type Body Plug
Color Red
Material Low-Density Polyethylene
Flange Diameter 1.181" (30.00mm)
Standard Package 2,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1073487-12111A
Ultra Librarian 3D Model Ultra Librarian 12111A CAD Model

Description

The TCMETRIC series Body Plug is a red-colored tapered cap designed for hardware, fasteners, and accessories.

  • Material: Low-density polyethylene
  • Flange Diameter: 1.181" (30.00mm)
  • Package: Bulk (2,000 pieces)
  • Applications: Panel mounting, hole sealing, protection against dust and debris
  • Manufacturer: Essentra Components
  • Availability: Active

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
Essentra Components
TAPERED CAP - OD RANGE: 274.1 -
Need more? Email Us
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us
R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
B7A
Essentra Components
HOLE PLUG HIGH-DENSITY PE BLUE
Need more? Email Us
Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess