EN
  • EN
  • DE
Part No 130A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description TAPERED CAP - OD RANGE: 274.1 -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series GP
Package Bulk
Product Status Active
Type Body Plug
Color Blue
Material Low-Density Polyethylene
Flange Diameter 11.600" (294.64mm)
Diameter - Inside 10.909"
Diameter - Outside 11.100"
Standard Package 40 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 538570-130A
Ultra Librarian 3D Model Ultra Librarian 130A CAD Model

Description

The 538570-130A is a blue Body Plug from the GP series of Essentra Components.

  • Type: Tapered cap used as a hole plug for hardware, fasteners, and accessories.
  • Manufacturer: Essentra Components
  • Material: Low-density polyethylene
  • Flange Diameter: 11.600 inches (294.64mm)
  • Outside Diameter: 11.100 inches
  • Inside Diameter: 10.909 inches
  • Package: Bulk package of 40 pieces
  • Applications: Widely used in various applications where hole plugs are required to provide protection and a finished appearance.
  • Status: Active product
  • Function: Sealing holes and preventing debris and moisture from entering.

You May Also Be Interested in

R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Heyco Products Corporation
G 375 BLACK
Need more? Email Us
Heyco Products Corporation
OWP 875-2000
Lowest to $1.4692
Heyco Products Corporation
DP 1250 BLACK
Lowest to $6.7775
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.375" STL/NCKL NAT
Lowest to $10.0855
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess