EN
  • EN
  • DE
Part No 3044
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DPT 875 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.875" (22.23mm) 7/8"
Flange Diameter 1.020" (25.91mm)
Panel Thickness 0.560" (14.22mm)
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.50.0000
California Prop 65 Warning Information
Win Source Part Number 855553-3044
Ultra Librarian 3D Model Ultra Librarian 3044 CAD Model

Description

The 855553-3044 is a black nylon tapered cap hole plug manufactured by Heyco Products Corporation.

  • Flange Diameter: 1.020" (25.91mm)
  • Hole Diameter: 0.875" (22.23mm)
  • Panel Thickness: 0.560" (14.22mm)
  • Usage: Commonly used in various hardware and fastening applications
  • Availability: Actively available
  • REACH Status: Unaffected
  • Limitations: Not suitable for use with liquids or in environments with extreme temperatures.

You May Also Be Interested in

Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess