EN
  • EN
  • DE
Part No 2432
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Type Body Plug
Color Black
Material Nylon
Hole Diameter 1.375" (34.93mm)
Flange Diameter 1.490" (37.85mm)
Panel Thickness 0.560" (14.22mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Standard Package 500 pcs
Win Source Part Number 1380695-2432
Ultra Librarian 3D Model Ultra Librarian 2432 CAD Model

Description

The Heyco® 2432 is a black body plug from the Heyco series. It is used as a hole plug and is made of nylon material, ensuring durability and strength.

  • Series: Heyco
  • Type: Body Plug
  • Color: Black
  • Material: Nylon
  • Standard Package: 500 pcs
  • Panel Thickness: 0.560" (14.22mm)
  • Flange Diameter: 1.490" (37.85mm)
  • Hole Diameter: 1.375" (34.93mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Heyco Products Corporation

You May Also Be Interested in

Heyco Products Corporation
GPT 1375 BLACK / Hole Plug 1.375" (34.93mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
NDX.Q, SQUARE END-CAPS FOR TUBES
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
Heyco Products Corporation
DP 1250 BLACK
Lowest to $6.7775
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122
Heyco Products Corporation
DP 687 BLACK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess