EN
  • EN
  • DE
Part No 2673
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DP 687 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.687" (17.45mm)
Flange Diameter 0.780" (19.81mm)
Panel Thickness 0.410" (10.41mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
California Prop 65 Warning Information
Win Source Part Number 1335090-2673
Ultra Librarian 3D Model Ultra Librarian 2673 CAD Model

Description

The Heyco 1335090-2673 tapered cap is a versatile hardware accessory designed for sealing and protecting holes.

  • Product Name: 1335090-2673
  • Manufacturer: Heyco
  • Material: Nylon
  • Flange Diameter: 0.780" (19.81mm)
  • Hole Diameter: 0.687" (17.45mm)
  • Panel Thickness: 0.410" (10.41mm)
  • Packaging: Box
  • Quantity: 10,000 pieces

You May Also Be Interested in

Elesa USA Corporation
NDX.T, ROUND END-CAPS FOR TUBES,
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.375" STL/NCKL NAT
Lowest to $10.0855
Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
Heyco Products Corporation
HFP 500 94V-O BLACK
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 274.1 -
Need more? Email Us
Essentra Components
HOLE PLUG 0.551" THRMPLTC BLACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess