EN
  • EN
  • DE

CISCO UCS-CPU-I6330N - Intel 6330N 2.2GHz/165W 28C/42MB DDR4 2667MHz.

Part No CISCO UCS-CPU-I6330N - Intel 6330N 2.2GHz/165W 28C/42MB DDR4 2667MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 6330N 2.2GHz/165W 28C/42MB DDR4 2667MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385689-CISCO UCS-CPU-I6330N - Intel 6330N 2.2GHz/165W 28C/42MB DDR4 2667MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I6330N - Intel 6330N 2.2GHz/165W 28C/42MB DDR4 2667MHz. CAD Model

Description

The CISCO UCS-CPU-I6330N features the Intel 6330N processor, a powerhouse CPU designed to meet the needs of the most demanding data centers and enterprise-level computational tasks. With a base frequency of 2.2GHz, 28 cores, and capable of handling 56 threads thanks to Intel's Hyper-Threading Technology, this CPU is built for environments where multitasking and high-density computing are paramount. The inclusion of 42MB of cache memory ensures quick access to frequently used data, significantly enhancing processing efficiency and reducing latency. Operating at a power consumption of 165W, it balances performance and energy use, considering its vast computational capabilities. This CPU supports DDR4 memory at 2667MHz, providing a high bandwidth interface for the processors to access data from the system memory quickly. It is designed for compatibility with the Cisco Unified Computing System (UCS), ensuring easy integration and optimal performance in Cisco's managed computing environments. The Intel 6330N CPU offers advanced features such as Intel Deep Learning Boost for AI acceleration, Intel Speed Shift Technology for quicker responsiveness, and Intel Advanced Vector Extensions 512 (AVX-512) for improved throughput on compute-intensive operations. It is an excellent choice for businesses requiring a high-performance CPU that can handle extensive workloads, virtualization, and database applications efficiently.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess