EN
  • EN
  • DE

EMC 118032829 - EMC 2TB 7.2K 3.5' 6G SAS HDD

Part No EMC 118032829 - EMC 2TB 7.2K 3.5' 6G SAS HDD
Manufacturer EMC
Catalog Hard Drives
Description EMC 118032829. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399888-EMC 118032829 - EMC 2TB 7.2K 3.5' 6G SAS HDD
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 118032829 - EMC 2TB 7.2K 3.5' 6G SAS HDD CAD Model

Description

The EMC 118032829 is a high-capacity 2 Terabyte (TB) 7.2K RPM 3.5-inch 6G Serial Attached SCSI (SAS) Hard Disk Drive (HDD), designed to meet the storage needs of enterprise-level environments. This HDD ensures a balance between substantial storage capacity and performance, making it an ideal choice for data-intensive applications, bulk storage, and archiving solutions. With a 7,200 RPM spindle speed and a 6 Gbps SAS interface, it offers reliable performance and fast data transfer rates, suitable for a variety of applications across different industries. The 3.5-inch form factor allows for integration into existing storage infrastructures with ease, supporting the expansion of storage capabilities without necessitating significant system overhauls. The EMC 118032829 HDD is built for durability and consistent performance, providing enterprises with a dependable storage solution that can handle the rigors of continuous, round-the-clock operation.

You May Also Be Interested in

IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess