EN
  • EN
  • DE

CISCO UCS-CPU-I6338T - Intel 6338T 2.1GHz/165W 24C/36MB DDR4 3200MHz.

Part No CISCO UCS-CPU-I6338T - Intel 6338T 2.1GHz/165W 24C/36MB DDR4 3200MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 6338T 2.1GHz/165W 24C/36MB DDR4 3200MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385740-CISCO UCS-CPU-I6338T - Intel 6338T 2.1GHz/165W 24C/36MB DDR4 3200MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I6338T - Intel 6338T 2.1GHz/165W 24C/36MB DDR4 3200MHz. CAD Model

Description

The CISCO UCS-CPU-I6338T is a high-performance processor that is part of Intel's renowned lineup, designed to seamlessly integrate with Cisco's Unified Computing System (UCS). Boasting a base clock speed of 2.1GHz across 24 cores, this powerful CPU is optimized for multitasking and handling data-intensive applications, making it well-suited for advanced computing tasks including virtualization, machine learning, and high-performance computing (HPC). Its considerable 36MB cache is crucial for accelerating the retrieval of frequently used data, thereby significantly enhancing processing speeds and system responsiveness. The support for DDR4 memory at an impressive speed of 3200MHz allows for efficient data flow, ensuring that the system's performance is maximized and latency minimized, even under heavy loads. With a Thermal Design Power (TDP) of 165W, the I6338T demonstrates a balanced approach to high performance and energy efficiency, adhering to the demanding standards of modern data centers aiming for sustainable operations. The inclusion of Intel's Hyper-Threading and Turbo Boost technologies further elevates its capabilities, enabling efficient handling of parallel tasks and automatic adjustment of the CPU's frequency to better manage workload demands. The CISCO UCS-CPU-I6338T embodies the intersection of advanced computational power and energy efficiency, making it an exemplary choice for organizations seeking to enhance their IT infrastructure with a processor that can confidently address the complexities of tomorrow's computing challenges.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess