EN
  • EN
  • DE

CISCO UCS-ML-256G8RT-H - 256 GB DDR4-2933MHz LRDIMM/8Rx4/1.2v

Part No CISCO UCS-ML-256G8RT-H - 256 GB DDR4-2933MHz LRDIMM/8Rx4/1.2v
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco UCS-ML-256G8RT-H. Component for: PC/Server, Internal memory: 256 GB, Memory layout (modules x size): 1 x 256 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386603-CISCO UCS-ML-256G8RT-H - 256 GB DDR4-2933MHz LRDIMM/8Rx4/1.2v
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-ML-256G8RT-H - 256 GB DDR4-2933MHz LRDIMM/8Rx4/1.2v CAD Model

Description

The CISCO UCS-ML-256G8RT-H represents the pinnacle of memory technology advancements, offering an unprecedented 256GB of DDR4 memory at a speed of 2933MHz. This LRDIMM (Load-Reduced DIMM) is specifically engineered for high-performance Cisco Unified Computing System (UCS) servers, supporting the most demanding enterprise applications and data-intensive workloads. The low voltage of 1.2v signifies an efficient power consumption profile, which is critical in today's environmentally conscious IT landscape. With an 8Rx4 configuration, this memory module is capable of achieving high density and speed, making it an ideal choice for virtualization, cloud computing, and massive database applications. Its substantial memory capacity allows for significant improvements in server efficiency, enabling the handling of larger datasets and supporting more virtual machines on a single server. The UCS-ML-256G8RT-H is designed for businesses that require robust performance and reliability from their IT infrastructure, offering a solution that can dramatically enhance server capabilities and support future growth. Integrating this advanced LRDIMM into a compatible Cisco UCS server transforms it into a powerhouse, capable of meeting the needs of the most resource-intensive applications and ensuring smooth, uninterrupted operations.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess