EN
  • EN
  • DE

CISCO UCS-S3260-28HD6K9 - UCS S3260 2row of 28 x 6TB SED NL-SAS 7200 (28Total) 168TB

Part No CISCO UCS-S3260-28HD6K9 - UCS S3260 2row of 28 x 6TB SED NL-SAS 7200 (28Total) 168TB
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-S3260-28HD6K9 - UCS S3260 2row of 28 x 6TB SED NL-SAS 7200 (28Total) 168TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386122-CISCO UCS-S3260-28HD6K9 - UCS S3260 2row of 28 x 6TB SED NL-SAS 7200 (28Total) 168TB
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-28HD6K9 - UCS S3260 2row of 28 x 6TB SED NL-SAS 7200 (28Total) 168TB CAD Model

Description

The CISCO UCS-S3260-28HD6K9 storage module is a powerhouse of data storage capacity, specifically designed for the Cisco UCS S3260 storage server. This configuration consists of two rows, each with 28 self-encrypting drives (SEDs) of 6TB near-line SAS (NL-SAS) 7200 RPM hard drives, culminating in a staggering total of 168TB of storage. This setup is engineered for optimal data security and substantial storage needs, with NL-SAS drives offering a reliable and cost-effective solution for enterprises requiring large volumes of storage with moderate access speeds. The 7200 RPM drive speed ensures dependable performance for data archiving, backup, and other applications where high capacity is more critical than the fastest access speeds. The self-encrypting feature of each drive adds an extra layer of security, making it an excellent choice for storing sensitive or regulated data. This configuration is ideal for businesses with extensive data growth or for those looking to consolidate their storage infrastructure into a more manageable and secure environment.

You May Also Be Interested in

CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess