EN
  • EN
  • DE

CISCO UCSB-NVMEHW-H1600 - 1.6TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance

Part No CISCO UCSB-NVMEHW-H1600 - 1.6TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMEHW-H1600 - 1.6TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386487-CISCO UCSB-NVMEHW-H1600 - 1.6TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMEHW-H1600 - 1.6TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance CAD Model

Description

The CISCO UCSB-NVMEHW-H1600 represents the pinnacle of storage performance and reliability, fitting for Cisco's Unified Computing System (UCS) deployment. This 1.6TB NVMe drive is part of the HGST SN200 series, known for its exceptional high-endurance and high-performance characteristics. With a 2.5-inch U.2 form factor, it is designed for seamless integration with Cisco UCS B-Series Blade Servers, enhancing the server's ability to handle demanding workloads with ease. The SN200 NVMe drive leverages the latest in non-volatile memory express (NVMe) technology to provide significantly faster data access times and higher throughput than traditional SATA SSDs. Its high endurance rating ensures sustained performance over a long period, making it an ideal solution for high-traffic environments such as databases, big data analytics, and high-performance computing (HPC) applications. The drive's robust build and reliability are in line with Cisco's reputation for delivering enterprise-grade solutions that can withstand the rigorous demands of modern data centers.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess