EN
  • EN
  • DE

CISCO UCSB-NVMEHW-H3200 - 3.2TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance

Part No CISCO UCSB-NVMEHW-H3200 - 3.2TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSB-NVMEHW-H3200 - 3.2TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386205-CISCO UCSB-NVMEHW-H3200 - 3.2TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSB-NVMEHW-H3200 - 3.2TB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance CAD Model

Description

The CISCO UCSB-NVMEHW-H3200 is a superior storage solution, engineered for the demands of high-performance computing environments within the Cisco Unified Computing System (UCS) framework. This 3.2TB NVMe drive is a member of the highly acclaimed HGST SN200 series, renowned for delivering outstanding performance and endurance. It features a 2.5-inch U.2 interface, making it perfectly compatible with Cisco UCS B-Series Blade Servers. The drive leverages cutting-edge NVMe technology to provide drastically improved data access speeds and throughput compared to conventional SATA SSDs, addressing the needs of data-intensive applications such as real-time analytics, database management, and virtualization. Its high-endurance design ensures long-lasting reliability and sustained performance, essential for mission-critical applications. The CISCO UCSB-NVMEHW-H3200 embodies the essence of high-capacity, high-performance storage, offering businesses the ability to significantly enhance their data processing capabilities and operational efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess