EN
  • EN
  • DE

CISCO UCSC-C240-M6SN - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.

Part No CISCO UCSC-C240-M6SN - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Manufacturer CISCO
Catalog Chassis
Description UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385492-CISCO UCSC-C240-M6SN - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-C240-M6SN - UCS C240 M6 Rack w/o CPU, mem, drives, 2U 24 NVMe. CAD Model

Description

The CISCO UCSC-C240-M6SN is part of the Cisco Unified Computing System (UCS) M6 portfolio, representing the latest in rack server technology. It is a 2U chassis that supports up to 24 NVMe drives, providing a high-density and high-performance storage solution. While the chassis is sold without CPU, memory, or drives, this configurational flexibility allows organizations to customize the server according to their specific processing, storage, and memory needs. The absence of the CPU, memory, and drives offers the users the advantage of customizing the server based on their specific requirements, leading to optimized performance for data-intensive applications, virtualization environments, or cloud computing platforms. The UCS C240 M6 Rack Server is designed for scalability and performance, supporting a wide range of application demands. It offers a balance between expandability and affordability, with a focus on high-speed data access, making it suitable for both enterprise and service provider applications.

You May Also Be Interested in

CISCO
Cisco 7606 Chassis
Need more? Email Us
CISCO
UCS C220 M6 Rack w/o CPU, mem, drives, 1U wNVMe
Need more? Email Us
CISCO
Cisco Catalyst 4500/E-Series 10slot Chassis + Fan, w/o PSU
Need more? Email Us
CISCO
Chassis
Need more? Email Us
CISCO
Cisco CATALYST 6513 CHASSIS
Need more? Email Us
CISCO
Cisco MDS 9710 Chassis
Need more? Email Us
CISCO
UCS SP Select 5108 AC2 Chassis w/FI6324, UCS Centr
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
Cisco Catalyst 6513-E
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess