EN
  • EN
  • DE

CISCO WS-C6504-E - Catalyst 6500 Enhanced 4-slot chassis,5RU,no

Part No CISCO WS-C6504-E - Catalyst 6500 Enhanced 4-slot chassis,5RU,no
Manufacturer CISCO
Catalog Chassis
Description Cisco Catalyst 6504 Enhanced
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1385518-CISCO WS-C6504-E - Catalyst 6500 Enhanced 4-slot chassis,5RU,no
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C6504-E - Catalyst 6500 Enhanced 4-slot chassis,5RU,no CAD Model

Description

The CISCO WS-C6504-E chassis is a critical element of the Catalyst 6500 series, providing a compact yet powerful platform for enterprise and service provider networks. This enhanced 4-slot chassis occupies just 5 rack units (RU), making it an ideal choice for space-constrained environments without compromising on performance. Although it does not come with power supplies or fan trays, this allows users the flexibility to configure the chassis according to their specific power and cooling requirements. The WS-C6504-E supports a wide range of supervisor engines, line cards, and service modules, offering versatility in deploying security, wireless, and application services. Its robust design and high availability features ensure uninterrupted service and superior performance.

You May Also Be Interested in

CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U w 24.
Need more? Email Us
CISCO
Cisco 7206VXR
Need more? Email Us
CISCO
UCS 5108 Blade Server AC2 Chassis/0 PSU/8 fans/0
Need more? Email Us
CISCO
Cisco Catalyst 4503-ECisco is the worldwide leader in networking for the Internet
Need more? Email Us
CISCO
Cisco Catalyst 6513-E
Need more? Email Us
CISCO
Cisco Catalyst 4500/E-Series 10slot Chassis + Fan, w/o PSU
Need more? Email Us
CISCO
Cisco MDS 9509 Chassis
Need more? Email Us
CISCO
Cisco 7604 Chassis,4-slot,RSP720-3C,PS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess