EN
  • EN
  • DE

TC74VHC11FT(EL)

Part No TC74VHC11FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839711-TC74VHC11FT(EL)
Ultra Librarian 3D Model Ultra Librarian TC74VHC11FT(EL) CAD Model

Description

The TC74VHC11FT(EL) is a high-speed CMOS triple 3-input AND gate fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining CMOS low power dissipation. This device is suitable for various logic applications requiring AND functionality.

Applications:

  • Logic gates
  • Data selection
  • Address decoding
  • Control circuits
  • General-purpose logic circuits

Features:

  • High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max.) at VCC = 5.5 V
  • Operating voltage range: VCC = 2 V to 5.5 V
  • Output drive capability: IO = ±8 mA (min.) at VCC = 4.5 V
  • TTL compatible input thresholds
  • Package: TSSOP14

Benefits:

  • High Performance: The device's high-speed operation ensures quick signal processing, crucial for time-sensitive logic operations.
  • Low Power Consumption: Its CMOS design ensures minimal power usage, making it suitable for battery-powered and energy-efficient systems.
  • Wide Voltage Range: The device operates reliably within a broad voltage range (2V to 5.5V), providing flexibility in system design.
  • Strong Output Drive: The output drive capability facilitates direct interfacing with other logic circuits without the need for external buffering.
  • Compact Package: The TSSOP14 package allows for efficient board space utilization.

The TC74VHC11FT(EL) provides three independent 3-input AND gates. Each gate performs the Boolean function Y = A · B · C, where Y is the output, and A, B, and C are the inputs. The device operates with a supply voltage range of 2V to 5.5V and features TTL-compatible input thresholds for versatile integration with different logic families. The TSSOP14 package makes it a compact solution for various digital logic applications.

The device is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7741 $62.0935
80+ $1.4565 $116.5200
125+ $1.4103 $176.2875
170+ $1.3652 $232.0840
220+ $1.3202 $290.4440
295+ $1.1827 $348.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess