EN
  • EN
  • DE

CISCO UCSC-HS-C220M5 - Heat sink for UCS C220 M5 rack servers 150W CPUs

Part No CISCO UCSC-HS-C220M5 - Heat sink for UCS C220 M5 rack servers 150W CPUs
Manufacturer CISCO
Catalog Heatsink
Description Heat sink for UCS C220 M5 rack servers 150W CPUs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1386506-CISCO UCSC-HS-C220M5 - Heat sink for UCS C220 M5 rack servers 150W CPUs
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-HS-C220M5 - Heat sink for UCS C220 M5 rack servers 150W CPUs CAD Model

Description

The CISCO UCSC-HS-C220M5 heat sink is engineered specifically for the Cisco UCS C220 M5 rack servers, accommodating CPUs up to 150W. This essential cooling component plays a pivotal role in maintaining the processor's performance by efficiently dissipating heat, ensuring that the server operates within safe thermal limits. The heat sink's optimized design for high thermal output CPUs guarantees that workloads run smoothly without the risk of thermal throttling affecting performance. Constructed from premium materials for effective heat conduction and dissipation, the UCSC-HS-C220M5 is designed to fit perfectly within the C220 M5's chassis. It is an indispensable tool for data centers and enterprise environments, where consistent server performance and reliability are paramount. By keeping the CPU's temperature in check, this heat sink helps prolong the server's lifespan and reduces the likelihood of hardware failures due to overheating, making it a wise investment for any organization relying on Cisco UCS C220 M5 servers.

You May Also Be Interested in

Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2470 8C 2.3GHz 20MB Cache
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - 7914 (x3550 M4) - Above 130W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - HS22 (7870) - Standard
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess