EN
  • EN
  • DE

CISCO UCSC-P-IQ10GC - Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC.

Part No CISCO UCSC-P-IQ10GC - Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC.
Manufacturer CISCO
Catalog Network Cards
Description Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386778-CISCO UCSC-P-IQ10GC - Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-P-IQ10GC - Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC. CAD Model

Description

The CISCO UCSC-P-IQ10GC is a powerful network interface card (NIC), featuring Intel's X710T4LG chipset, designed to provide high-speed, reliable connectivity for servers and workstations. With four 10 GbE RJ45 ports, this NIC offers significant bandwidth and networking capabilities, allowing for the efficient handling of high-volume, high-speed data transfers. It is particularly well-suited for demanding applications such as virtualization, cloud computing, and high-performance computing (HPC) environments. The PCIe form factor ensures compatibility with a wide range of systems, while its energy-efficient design minimizes power consumption without sacrificing performance. Advanced features include support for Intel's Data Direct I/O Technology, which enhances data flow directly to the processor to optimize I/O performance and reduce CPU utilization. Additionally, it supports a range of networking protocols and services, ensuring broad compatibility and flexibility in different IT infrastructures. The CISCO UCSC-P-IQ10GC represents a strategic choice for businesses looking to upgrade their network infrastructure with a high-capacity, robust, and versatile NIC.

You May Also Be Interested in

HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess