EN
  • EN
  • DE

HP 649869-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter

Part No HP 649869-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise 649869-001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411346-HP 649869-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 649869-001 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter CAD Model

Description

The HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter, with part number 649869-001, exemplifies the latest in high-speed network connectivity solutions, tailored for HP ProLiant servers. This adapter offers dual-port 10 Gigabit Ethernet (10GbE) connectivity, utilizing the SFP+ (Small Form-factor Pluggable Plus) interface standard for flexible network connections. The FlexLOM (Flexible LAN on Motherboard) feature represents a unique design that allows for easier networking upgrades and maintenance by enabling the adapter to be integrated directly onto the server's motherboard. This integration ensures more efficient network performance while freeing up PCI Express (PCIe) slots for other use. The adapter supports a wide range of networking protocols and services, including VLAN tagging, jumbo frames, and TCP/IP offloading, which are essential for optimizing network traffic and improving bandwidth utilization. The HP 530FLRSFP+ is designed to meet the needs of modern data centers, providing the bandwidth necessary for virtualized environments, high-performance computing, and other bandwidth-intensive applications. Its compatibility with HP ProLiant servers ensures that it can be seamlessly integrated into existing infrastructures, facilitating an easy upgrade path for businesses looking to enhance their network capabilities.

You May Also Be Interested in

HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess