EN
  • EN
  • DE

CISCO UCSC-PSU1-1050W - Cisco UCS 1050W AC Power Supply for Rack Server

Part No CISCO UCSC-PSU1-1050W - Cisco UCS 1050W AC Power Supply for Rack Server
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco UCS 1050W AC Power Supply for Rack Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387228-CISCO UCSC-PSU1-1050W - Cisco UCS 1050W AC Power Supply for Rack Server
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-PSU1-1050W - Cisco UCS 1050W AC Power Supply for Rack Server CAD Model

Description

The CISCO UCSC-PSU1-1050W AC Power Supply is designed to deliver robust and efficient power for Cisco UCS Rack Servers. With a 1050W capacity, this PSU meets the demanding power requirements of high-performance servers, ensuring they run smoothly under various workloads. Crafted to support Cisco's Unified Computing System (UCS) rack servers, it emphasizes reliability and energy efficiency, crucial for maintaining 24/7 operations in data centers and enterprise IT environments. This power supply's advanced design includes features for power optimization, reducing electrical waste and operational costs. It is hot-swappable, facilitating easy replacements without interrupting server operations, thereby enhancing system availability and service continuity. The UCSC-PSU1-1050W also incorporates multiple protection features to guard against power anomalies, contributing to the longevity of the server hardware. Its compatibility with Cisco UCS server solutions makes it an integral component for businesses aiming to achieve high efficiency and reliability in their IT infrastructure.

You May Also Be Interested in

CISCO
Chassis+Fan Tray+ Sup6T+2xPower Supply IP Services ONLY
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess