EN
  • EN
  • DE

CISCO UCSSD16TG1KHYEP-RF - 1.6TB3.5inchEntrpriseprfrmanc12GSASSSD(10DWPD) REMANUFACTRED

Part No CISCO UCSSD16TG1KHYEP-RF - 1.6TB3.5inchEntrpriseprfrmanc12GSASSSD(10DWPD) REMANUFACTRED
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSSD16TG1KHYEP-RF - 1.6TB3.5inchEntrpriseprfrmanc12GSASSSD(10DWPD) REMANUFACTRED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386168-CISCO UCSSD16TG1KHYEP-RF - 1.6TB3.5inchEntrpriseprfrmanc12GSASSSD(10DWPD) REMANUFACTRED
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSSD16TG1KHYEP-RF - 1.6TB3.5inchEntrpriseprfrmanc12GSASSSD(10DWPD) REMANUFACTRED CAD Model

Description

The CISCO UCSSD16TG1KHYEP-RF is a remanufactured 1.6 TB enterprise performance SSD, designed to meet the rigorous storage demands of modern data centers and high-end servers. Featuring a 3.5-inch form factor and a 12 Gb/s SAS interface, this SSD delivers outstanding data transfer speeds, significantly reducing data access times and improving overall system performance. With a durability rating of 10 Drive Writes Per Day (DWPD), it is built to withstand the continuous, heavy-duty workloads prevalent in enterprise environments, ensuring data integrity and reliability over an extended period. The integration of advanced flash memory technology and error correction algorithms further enhances the drive's endurance and reliability, making it a dependable storage solution for critical business applications. Whether utilized for high-speed cache, primary storage, or as an upgrade from slower HDDs, this remanufactured SSD offers a cost-effective way to boost performance and storage capacity while maintaining enterprise-grade reliability.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess