EN
  • EN
  • DE

CISCO WS-C2960+24PC-L - Catalyst 2960 Plus 24 10/100 PoE + 2 T/SFP LAN

Part No CISCO WS-C2960+24PC-L - Catalyst 2960 Plus 24 10/100 PoE + 2 T/SFP LAN
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960+24PC-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387681-CISCO WS-C2960+24PC-L - Catalyst 2960 Plus 24 10/100 PoE + 2 T/SFP LAN
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960+24PC-L - Catalyst 2960 Plus 24 10/100 PoE + 2 T/SFP LAN CAD Model

Description

The CISCO WS-C2960+24PC-L is an integral component of the Cisco Catalyst 2960 Plus series, providing an affordable, yet highly reliable network access solution for small and medium enterprises. This model features 24 10/100 Ethernet ports with Power over Ethernet (PoE) support, enabling direct power supply to connected devices like VoIP phones and wireless access points without the need for additional wiring. Additionally, two dual-purpose uplinks offer flexibility for connecting to higher layer devices with either traditional Ethernet or newer SFP ports. The LAN Base software facilitates essential Layer 2 features such as VLANs, Spanning Tree Protocol, and access control lists for security, rendering it suitable for branch office networks and as an access layer switch in enterprise settings. Enhanced security features, including port-based security and DHCP Snooping, ensure network protection from unauthorized access and other security threats. The 2960 Plus series is designed with energy efficiency in mind, featuring low-power operations and the EnergyWise feature to help organizations reduce their energy costs and carbon footprint. This switch is a robust choice for businesses seeking an easy-to-use, resilient, and eco-friendly solution for expanding their network.

You May Also Be Interested in

CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess