EN
  • EN
  • DE

CISCO WS-C2960XR-48FPS-I - Catalyst 2960-XR 48 GigE PoE 740W, 4 x 1G SFP, IP

Part No CISCO WS-C2960XR-48FPS-I - Catalyst 2960-XR 48 GigE PoE 740W, 4 x 1G SFP, IP
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960XR-48FPS-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388135-CISCO WS-C2960XR-48FPS-I - Catalyst 2960-XR 48 GigE PoE 740W, 4 x 1G SFP, IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960XR-48FPS-I - Catalyst 2960-XR 48 GigE PoE 740W, 4 x 1G SFP, IP CAD Model

Description

The CISCO WS-C2960XR-48FPS-I is part of the esteemed Catalyst 2960-XR series, recognized for its remarkable power and flexibility. This switch offers 48 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) capability, sporting a generous power budget of 740W. It allows for the direct powering of network-attached devices such as IP phones, wireless access points, and surveillance cameras, greatly simplifying wiring and deployment. Additionally, it features 4 SFP (Small Form-Factor Pluggable) uplink interfaces for fiber connectivity, elevating its application to environments that require high bandwidth and longer cable runs. The model comes with IP Lite IOS, facilitating a range of routing capabilities including OSPF, EIGRP, and static routing, hence, it is well-suited for layer 3 deployments. The switch supports Cisco’s StackPower technology which allows for power sharing among stacked switches, enhancing redundancy and reliability. The Flexible NetFlow feature offers in-depth network visibility crucial for security and network management. It also includes support for IPv6, ensuring readiness for future network expansions. The device’s heightened focus on security is evident through features like dynamic VLAN assignment, MACsec layer 2 encryption, and the comprehensive Cisco Identity Services Engine (ISE) for policy management. This device is tailored for businesses requiring a dense, PoE-enabled network setup with extensive security, management, and layer 3 capabilities.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess