EN
  • EN
  • DE

CISCO WS-C2960XR-48TS-I - Catalyst 2960-XR 48 GigE, 4 x 1G SFP, IP Lite

Part No CISCO WS-C2960XR-48TS-I - Catalyst 2960-XR 48 GigE, 4 x 1G SFP, IP Lite
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C2960XR-48TS-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388257-CISCO WS-C2960XR-48TS-I - Catalyst 2960-XR 48 GigE, 4 x 1G SFP, IP Lite
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C2960XR-48TS-I - Catalyst 2960-XR 48 GigE, 4 x 1G SFP, IP Lite CAD Model

Description

The CISCO WS-C2960XR-48TS-I, belonging to the Catalyst 2960-XR Series, is equipped with 48 Gigabit Ethernet interfaces for solid, enterprise-grade access for branch and midsize campus networks. This model includes 4 one-Gigabit SFP uplink modules, facilitating resilient and versatile network connections. Offering the 'IP Lite' package, it enables a suite of Layer 2 functionalities and basic Layer 3 features such as static routing and RIP, tailored for moderate-scale operations that necessitate efficient routing capabilities. The switch promotes operational efficiency and cost reductions through accessible management tools and setups like Cisco's Smart Install, Auto SmartPorts, and simplified Cisco IOS Software management. It advocates for network scalability and flexibility with FlexStack-Plus technology, allowing for up to 8 units to be stacked, achieving 80 Gbps stacking bandwidth. The focus on energy conservation is pronounced through the adoption of the IEEE 802.3az standard (Energy-Efficient Ethernet) and the implementation of dynamic power management and Cisco EnergyWise to optimize power use. Enhanced security measures, including Cisco TrustSec for advanced access control and Secure Core Technology, guarantee a secure operational environment and protect against unauthorized access, ensuring the integrity of the network.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess