EN
  • EN
  • DE

IBM EM44 - 0/256GB (4x 64GB) DDR3 1066MHz POWER7+ CUoD DIMMs

Part No IBM EM44 - 0/256GB (4x 64GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description 0/256GB (4x 64GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419668-IBM EM44 - 0/256GB (4x 64GB) DDR3 1066MHz POWER7+ CUoD DIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EM44 - 0/256GB (4x 64GB) DDR3 1066MHz POWER7+ CUoD DIMMs CAD Model

Description

The IBM EM44 offers a transformative upgrade solution for IBM POWER7+ systems, featuring a unique Capacity on Demand (CUoD) model. This memory kit includes four 64GB DDR3 DIMMs, totaling a massive 256GB of potential memory capacity. Operating at 1066MHz, these DIMMs are designed to deliver exceptional performance improvements for systems requiring substantial memory resources. The CUoD model allows users to scale their system's memory capacity as needed, making this kit an excellent choice for growing businesses and dynamic computing environments. This adaptability can lead to more efficient use of resources and lower upfront costs, as additional memory can be activated when necessary. The DDR3 technology employed in these DIMMs strikes a balance between performance and power consumption, providing a reliable and cost-effective solution for enhancing system capabilities. This kit is ideal for applications that demand high memory bandwidth and capacity, such as data analytics, large-scale databases, and virtualization. Users deploying this memory kit can expect a significant boost in their system's data processing abilities, allowing for faster access to information and smoother operation of memory-intensive applications. Compatibility with IBM POWER7+ systems needs to be confirmed to fully leverage the performance enhancements and capacity upgrades offered by the IBM EM44 memory kit.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess