EN
  • EN
  • DE

CISCO WS-C3560CX-12PD-S - Cisco Catalyst 3560-CX 12 Port PoE, 10G Uplinks IP Base

Part No CISCO WS-C3560CX-12PD-S - Cisco Catalyst 3560-CX 12 Port PoE, 10G Uplinks IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3560CX-12PD-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387818-CISCO WS-C3560CX-12PD-S - Cisco Catalyst 3560-CX 12 Port PoE, 10G Uplinks IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560CX-12PD-S - Cisco Catalyst 3560-CX 12 Port PoE, 10G Uplinks IP Base CAD Model

Description

The CISCO WS-C3560CX-12PD-S is part of the Cisco Catalyst 3560-CX Series of compact switches, designed for efficient network connectivity in environments requiring a small form factor. With 12 PoE (Power over Ethernet) ports and two 10G uplink interfaces, this agile and versatile switch provides a robust foundation for supporting critical business applications in enterprise networks. The device's IP Base feature set includes advanced Quality of Service (QoS), rate limiting, Access Control Lists (ACLs), multicast management, and advanced routing capabilities. The PoE+ capability allows the switch to power wireless access points, IP phones, IP cameras, and other connected devices directly over the Ethernet cable, simplifying deployments and reducing the need for additional power supplies or outlets. The 10G uplinks offer high-speed connectivity to the aggregation layer or backbone, ensuring high performance for data-intensive applications. The WS-C3560CX-12PD-S supports enhanced security features, including IEEE 802.1x for port-based network access control, port security, and DHCP snooping, ensuring a secure and resilient network environment. Its compact size and silent, fanless design make it an ideal choice for deployment in open workspaces, classrooms, retail outlets, or anywhere space is limited. Cisco's EnergyWise technology also helps manage energy consumption of connected devices, adding to its appeal for organizations looking to optimize their energy usage and reduce operational costs. This switch is an excellent choice for small to medium-sized businesses or branch offices looking to upgrade their network with high-performance, secure, and energy-efficient connectivity.

You May Also Be Interested in

CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess