EN
  • EN
  • DE

CISCO WS-C3650-24PS-E - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Services

Part No CISCO WS-C3650-24PS-E - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3650-24PS-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387804-CISCO WS-C3650-24PS-E - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-24PS-E - Cisco Catalyst 3650 24 Port PoE 4x1G Uplink IP Services CAD Model

Description

The CISCO WS-C3650-24PS-E is a next-generation enterprise-level switch designed to provide a foundation for full wired and wireless convergence on a single platform. Part of the Cisco Catalyst 3650 series, this model features 24 Power over Ethernet (PoE) ports with a power budget suitable for supporting devices such as IP phones, wireless access points, surveillance cameras, and more. Additionally, it boasts 4x1G uplinks for high-speed connectivity and data transfer. The device runs the IP Services version of Cisco IOS software, offering an extensive suite of advanced features including high-level Layer 3 routing capabilities, enhanced security, and superior Quality of Service (QoS) management. The switch is designed with simplicity in mind, offering a single point of operation and management for both wired and wireless networks, which reduces the total cost of ownership and simplifies network operations. The stackable design of the Catalyst 3650 assures scalability and resiliency. Integrated wireless controller capabilities enable seamless mobility and a consistent user experience. This model is particularly suitable for deployment in mid to large-sized business networks that demand high reliability, performance, and integrated security.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess