EN
  • EN
  • DE

CISCO WS-C3650-48FQM-S-1 - NOTE Catalyst 3650 48Port Mini, 4x10G Uplink IP

Part No CISCO WS-C3650-48FQM-S-1 - NOTE Catalyst 3650 48Port Mini, 4x10G Uplink IP
Manufacturer CISCO
Catalog Switch
Description NOTE Catalyst 3650 48Port Mini, 4x10G Uplink IP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388099-CISCO WS-C3650-48FQM-S-1 - NOTE Catalyst 3650 48Port Mini, 4x10G Uplink IP
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3650-48FQM-S-1 - NOTE Catalyst 3650 48Port Mini, 4x10G Uplink IP CAD Model

Description

The CISCO WS-C3650-48FQM-S-1, a variant of the Cisco Catalyst 3650 series, is engineered to provide a high-density, enterprise-grade, unified wired and wireless platform. This model boasts 48 mini Gigabit Ethernet ports and 4 10G SFP+ uplinks, creating a versatile and powerful networking foundation capable of supporting a range of business applications and services. The switch is fully integrated with Cisco's Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC), which facilitates converged wired-wireless traffic management for a seamless user experience across the network. It supports advanced features such as full Power over Ethernet Plus (PoE+), Cisco StackWise-160 technology for stackable resilience, and IP Base software, offering sophisticated Layer 3 features. With support for Cisco's DNA and Software-Defined Access, the WS-C3650-48FQM-S-1 simplifies network operations, enhances security, and facilitates the deployment of IoT devices, making it an ideal solution for organizations aiming to build a digital-ready network infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess