EN
  • EN
  • DE

CISCO WS-C3750E-48PD-EF - Cisco Catalyst 3750E 48 10/100/1000 PoE+2*10GE(X2)

Part No CISCO WS-C3750E-48PD-EF - Cisco Catalyst 3750E 48 10/100/1000 PoE+2*10GE(X2)
Manufacturer CISCO
Catalog Switch
Description Cisco WS-C3750E-48PD-EF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387745-CISCO WS-C3750E-48PD-EF - Cisco Catalyst 3750E 48 10/100/1000 PoE+2*10GE(X2)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3750E-48PD-EF - Cisco Catalyst 3750E 48 10/100/1000 PoE+2*10GE(X2) CAD Model

Description

The CISCO WS-C3750E-48PD-EF is part of the highly acclaimed Cisco Catalyst 3750E series, offering a stackable, multilayer switch that provides high performance, reliability, and ease of operation. Equipped with 48 PoE (Power over Ethernet) ports rated at 10/100/1000 Mbps, it enables the direct delivery of power along with data to attached devices, such as IP phones and wireless access points, facilitating the deployment of unified communications systems and wireless connectivity. Additionally, it boasts two 10 Gigabit Ethernet X2 uplink ports, providing an excellent solution for high-speed backbone or workstation aggregation tasks. This model incorporates Cisco's StackWise Plus technology for superior performance and resiliency with an easy scale-up option. The switch operates on Cisco’s Enhanced Multilayer Image (EMI), offering advanced Layer 3 routing features, making it a versatile solution for medium-sized enterprise core networks or the edge of larger networks. With its dynamic IP services features and robust security measures, the WS-C3750E-48PD-EF is designed to meet the evolving needs of modern, power-efficient networks.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess