EN
  • EN
  • DE

CISCO WS-C3850-12S-E - Cisco Catalyst 3850 12 Port GE SFP IP Services

Part No CISCO WS-C3850-12S-E - Cisco Catalyst 3850 12 Port GE SFP IP Services
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-12S-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388079-CISCO WS-C3850-12S-E - Cisco Catalyst 3850 12 Port GE SFP IP Services
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-12S-E - Cisco Catalyst 3850 12 Port GE SFP IP Services CAD Model

Description

The CISCO WS-C3850-12S-E switch forms part of the innovative Catalyst 3850 series, designed for optimized network efficiency and borderless network experience. This model features 12 Gigabit Ethernet SFP ports, ideal for high-speed connectivity and applications requiring the flexibility of fiber connections. It is loaded with the IP Services feature set, offering the most extensive Layer 3 features, including advanced routing protocols such as EIGRP, OSPF, BGP, and multicast routing. It supports full IEEE 802.3at Power over Ethernet Plus (PoE+), modular and field-replaceable network modules, redundant power supplies, and fans, enhancing its resilience and reliability. The switch incorporates Cisco StackWise-480 technology, allowing for scalability and control of up to 9 switches as a single unit with a throughput of 480 Gbps. The integrated Cisco Unified Access Data Plane (UADP) application-specific integrated circuit (ASIC) facilitates unmatched application visibility and control (AVC), adding to its comprehensive security and application optimization capabilities. This model is well-suited for enterprise core and distribution layers, as well as data center deployments, offering a seamless and secure user experience across a wide array of connectivity options.

You May Also Be Interested in

CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess