EN
  • EN
  • DE

CISCO WS-C3850-48F-L - Cisco Catalyst 3850 48 Port Full PoE LAN Base

Part No CISCO WS-C3850-48F-L - Cisco Catalyst 3850 48 Port Full PoE LAN Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-48F-L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388245-CISCO WS-C3850-48F-L - Cisco Catalyst 3850 48 Port Full PoE LAN Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-48F-L - Cisco Catalyst 3850 48 Port Full PoE LAN Base CAD Model

Description

The CISCO WS-C3850-48F-L emerges as a cornerstone in network infrastructure, providing 48 Ethernet ports with Full Power over Ethernet (PoE) capability, supporting devices requiring up to 30W per port across its LAN Base feature set. Designed for versatile networking environments, it caters to advanced Layer 2 switching alongside fundamental Layer 3 routing features, ensuring a robust and secure networking foundation. Through the implementation of Cisco's StackWise-480 technology, the switch allows for operational consolidation and redundancy, facilitating up to nine switches to operate as a unified system for simplified management and increased reliability. The heart of the switch beats with the UADP ASIC, ensuring smooth and efficient application delivery and an overall resilient network operation. While primarily focused on wired connectivity, this model supports essential wireless management functions, enhancing its role in comprehensive network architectures. Emphasis on security is evident through integrated threat defenses, access controls, and data protection mechanisms, fostering a secure network ecosystem. Energy efficiency is another hallmark, with EnergyWise technology reducing power consumption and operational costs, embodying Cisco's commitment to sustainability and efficiency.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess