EN
  • EN
  • DE

CISCO WS-C3850-48P-S - Cisco Catalyst 3850 48 Port PoE IP Base

Part No CISCO WS-C3850-48P-S - Cisco Catalyst 3850 48 Port PoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-48P-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387788-CISCO WS-C3850-48P-S - Cisco Catalyst 3850 48 Port PoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-48P-S - Cisco Catalyst 3850 48 Port PoE IP Base CAD Model

Description

The CISCO WS-C3850-48P-S is part of the revolutionary Cisco Catalyst 3850 Series of switches, integrating both wireless and wired network functionalities into a single, unified platform. This model provides 48 Gigabit Ethernet ports with full Power over Ethernet Plus (PoE+) support, supplying a total power budget of up to 435W for powering network devices directly through the network cable. The switch runs on Cisco's IP Base software, offering advanced Layer 2 and limited Layer 3 features, including support for up to 9 virtual routing and forwarding (VRF) instances, static routing, and RIP. The 3850 series is noted for its stackable architecture, enabled by Cisco StackWise-480 technology, allowing up to 9 units to be stacked together for scalability and efficient management. Moreover, it features the Unified Access Data Plane (UADP) ASIC designed for fast application identification and control, enabling optimized application delivery and user experiences. Enhanced security features, including flexible NetFlow, MACsec layer 2 encryption, and the TrustSec security framework, provide comprehensive threat protection and compliance. The WS-C3850-48P-S also supports full EnergyWise capabilities, ensuring energy efficiency across the network.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess