EN
  • EN
  • DE

CISCO WS-C4948-10GE - Cisco Cat4948.IPB SW.48 10/100/1000+2 10GE(X2)AC

Part No CISCO WS-C4948-10GE - Cisco Cat4948.IPB SW.48 10/100/1000+2 10GE(X2)AC
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C4948-10GE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388169-CISCO WS-C4948-10GE - Cisco Cat4948.IPB SW.48 10/100/1000+2 10GE(X2)AC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C4948-10GE - Cisco Cat4948.IPB SW.48 10/100/1000+2 10GE(X2)AC CAD Model

Description

The CISCO WS-C4948-10GE is a rack-mountable, enterprise-class switch from the revered Catalyst 4948 series, featuring 48 ports of non-blocking, wire-speed 10/100/1000 Gigabit Ethernet connectivity. This model is further enhanced by two 10 Gigabit Ethernet ports, utilizing X2 optics, positioning it as an ideal solution for data center top-of-rack switching and enterprise backbone deployments. It operates on the Cisco IOS Software IP Base, offering advanced layer 3 switching features such as quality of service (QoS), rate limiting, Access Control Lists (ACLs), Multicast management, and high availability through redundancy systems. Its 1 RU form factor is optimized for high-density, low-latency environments. The WS-C4948-10GE also includes an AC power supply with an optional external redundant power supply to ensure uninterrupted operations. This switch is engineered for high performance, reliability, and operational ease for enterprise networks demanding resilience, flexibility, and scalability.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess