EN
  • EN
  • DE

CISCO WS-X4548-GB-RJ45V - Cisco 48x10/100/1G PoE line-card for catalyst4500

Part No CISCO WS-X4548-GB-RJ45V - Cisco 48x10/100/1G PoE line-card for catalyst4500
Manufacturer CISCO
Catalog Switch
Description Cisco WS-X4548-GB-RJ45V. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388293-CISCO WS-X4548-GB-RJ45V - Cisco 48x10/100/1G PoE line-card for catalyst4500
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X4548-GB-RJ45V - Cisco 48x10/100/1G PoE line-card for catalyst4500 CAD Model

Description

The CISCO WS-X4548-GB-RJ45V is a powerful line-card designed for the Cisco Catalyst 4500 series, offering 48 ports of 10/100/1000 Ethernet with IEEE 802.3af Power over Ethernet (PoE) capabilities. This allows the card to deliver power to connected devices such as IP phones, wireless access points, and surveillance cameras over the existing LAN cabling, reducing the need for additional power supplies and infrastructure. The line-card supports up to 15.4 watts per port, providing sufficient power for a wide range of PoE devices. It features Cisco's per-port PoE management, allowing administrators to control and allocate power based on device priority and power consumption needs. The WS-X4548-GB-RJ45V is optimized for high-performance data, voice, and video applications, providing efficient network operations with high reliability and scalability. It supports advanced QoS features, ensuring prioritization of business-critical traffic and smooth operation of latency-sensitive applications. Security features such as dynamic ARP inspection, IP source guard, and Cisco TrustSec provide robust protection against threats and unauthorized access. Designed for ease of use and efficient management, the line-card integrates seamlessly with Cisco's network management tools, offering simplified deployment, monitoring, and troubleshooting. Its energy-efficient design also supports reduced power consumption, aligning with green computing initiatives. The CISCO WS-X4548-GB-RJ45V is an ideal solution for businesses seeking to upgrade their network infrastructure with high-density, PoE-capable connectivity that supports future growth and evolving technology needs.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess