EN
  • EN
  • DE

CM309S18.432MABJT

Part No CM309S18.432MABJT
Manufacturer Citizen Finedevice Co Ltd
Catalog Crystals
Description CRYSTAL 18.4320MHZ 18PF SMD / 18.432 MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Citizen Finedevice Co Ltd
Series CM309S
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Frequency 18.432 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 60°C
Mounting SMD (SMT)
Package / Case 4-SOJ, 9.40mm pitch
Dimension 0.488" L x 0.173" W (12.40mm x 4.40mm)
Height - Seated (Max) 0.146" (3.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Names 300-8063-2,CM309S18.432MABJTR,300-8063-2-NDR,CM309S-18.432MABJ-UT,300-8063-1,CM309S18.432MABJUT,CM309S18432MABJTR,CM309S18432000ABJT,300-8063-6,CM309S18.432MABJ-UT,300-8652-2-ND,300-8652-1,300-8652-2,300-8652-1-ND,300-8063-1-NDR,300-8652-6,300-8063-6-NDR,300-8652-6-ND
Standard Package 1,000
Win Source Part Number 1164307-CM309S18.432MABJT
Ultra Librarian 3D Model Ultra Librarian CM309S18.432MABJT CAD Model

Description

The Citizen Finedevice Co Ltd CM309S18.432MABJT is a MHz crystal that comes in a 4-SOJ, 9.40mm pitch package.

  • Frequency: 18.432 MHz
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Operating Mode: Fundamental
  • Load Capacitance: 18pF
  • ESR: 50 Ohms
  • Operating Temperature: -10°C to 60°C
  • Dimension: 0.488" L x 0.173" W (12.40mm x 4.40mm)
  • Manufacturer: Citizen Finedevice Co Ltd
  • Product Name: CM309S18.432MABJT

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $2.0354
Interquip Electronics
Crystal 27.120MHz 18PF SMCE-2520 Series
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.7771
Seiko Instruments
CRYSTAL 32.7680KHZ 6PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
AVX Corp/Kyocera Corp
Crystals 27000kHz 8pF AEC-Q20 0
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess