EN
  • EN
  • DE

CL-201YG-C

Part No CL-201YG-C
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820522-CL-201YG-C
Ultra Librarian 3D Model Ultra Librarian CL-201YG-C CAD Model

Description

The Citizen CL-201YG-C is a through-hole LED indicator emitting a yellow-green light. It is designed for a broad spectrum of electronic applications where a visual status indication is needed. The through-hole mounting style ensures a secure and dependable connection to printed circuit boards, making it a reliable choice for numerous applications.

Applications

  • Consumer Electronics
  • Industrial Control Equipment
  • Testing and Measurement Instruments
  • Medical Devices
  • Automotive Electronics

Features

  • Yellow-Green Emission: Provides a distinct and noticeable visual indication.
  • Through-Hole Mounting: Provides a robust and reliable mechanical connection to the PCB.
  • Standard LED Package: Allows for easy integration into existing and new designs.
  • Low Power Consumption: Enhances energy efficiency in various electronic devices.
  • Long Operational Lifespan: Minimizes replacement frequency and maintenance costs.

Benefits

  • Clear Status Indication: The yellow-green light offers a readily identifiable signal for users.
  • Secure PCB Connection: The through-hole design guarantees stable mechanical and electrical contact.
  • Simplified Integration: Standard packaging simplifies design and assembly processes.
  • Energy Efficiency: Reduced power consumption contributes to lower overall energy costs.
  • Extended Durability: A long operational lifespan reduces maintenance and replacement demands.

Additional Details

Technical specifications of the CL-201YG-C include forward voltage, luminous intensity, and viewing angle. For optimal performance and to ensure the suitability of this LED for specific applications, it is recommended to consult the detailed datasheet. The datasheet offers precise electrical characteristics and application guidelines for this component.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess