EN
  • EN
  • DE

RS-671-T

Part No RS-671-T
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 299177-RS-671-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-671-T CAD Model

Description

The RS-671-T is a thermal print head manufactured by Citizen. It's a critical component in thermal printers responsible for generating images and text by selectively heating coated thermal paper, causing it to blacken and create the desired output. Thermal print heads are commonly used in various applications where fast and reliable printing is required.

Applications

  • Point of Sale (POS) systems
  • Label printers
  • Ticket printers
  • Medical equipment printers
  • Kiosk printers

Features

  • High-Resolution Printing: Delivers clear and sharp text and images.
  • Fast Printing Speed: Enables rapid printing of receipts, labels, and tickets.
  • Durable Construction: Designed for long-lasting performance in demanding environments.
  • Compact Size: Allows for integration into small and portable printer designs.
  • Low Power Consumption: Minimizes energy usage for efficient operation.

Benefits

  • Improved Print Quality: Provides crisp and legible output for enhanced readability.
  • Increased Productivity: Fast printing speed reduces waiting times and improves efficiency.
  • Reduced Maintenance Costs: Durable construction minimizes the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of thermal printing applications.
  • Energy Efficiency: Low power consumption reduces operating costs and environmental impact.

Additional Details

The RS-671-T thermal print head is designed for specific Citizen printer models. The print head's resolution, printing speed, and lifespan are determined by its design and materials. Always refer to the Citizen documentation for the appropriate printer models and operating parameters. Proper cleaning and maintenance are essential to ensuring optimal performance and longevity. Replacing the print head is typically required after a certain number of prints or when print quality degrades. The RS-671-T offers a reliable solution for thermal printing needs in various industries.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess