Product Overview
The 2N3904Y 2N3904-Y is a classic NPN transistor that serves as a cost-effective solution for switching and amplification purposes. It is popular in various electronic circuits owing to its balance between performance, durability, and cost.
Features and Benefits
- Efficiency in Amplification: Features a high hFE value, ensuring effective current gain and signal amplification.
- Reliable Operating Conditions: Operates reliably across a temperature range of -55°C to +150°C, making it versatile for numerous applications.
- Low Cost: Provides a budget-friendly component for cost-sensitive projects.
- Flexibility: Suitable for both analog and digital circuit designs.
Applications and Projects
- Switching Circuits: Efficient for use in light actuation and relay driving applications.
- Low Power Amplifiers: Best suited for designing audio amplifiers and small-signal amplifiers.
- Hobby and Education: Commonly utilized in educational kits and DIY projects for learning electronics basics.