EN
  • EN
  • DE

B1000H-S-F-51P-G

Part No B1000H-S-F-51P-G
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 1.00mm(0.0394in) Pitch, Board to Board Receptacle, Surface Mount(SMD), Vertical, With Post, 51 Circuits, With Post,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1013741-B1000H-S-F-51P-G
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1000H-S-F-51P-G CAD Model

Description

The B1000H-S-F-51P-G is a connector manufactured by CJT Connectors. This connector is designed for various electronic applications requiring a reliable and secure connection. CJT Connectors is known for producing a wide range of connectors catering to different industries and applications.

Applications:

  • Printed Circuit Board (PCB) connections
  • Wire-to-board connections
  • Signal and power transmission
  • Industrial equipment
  • Telecommunications devices

Features:

  • Durable construction
  • High pin count (51 pins)
  • Secure locking mechanism
  • Surface mount compatibility
  • RoHS compliant

Benefits:

  • Reliable electrical connection
  • Space-saving design for high-density applications
  • Easy installation
  • Environmentally friendly due to RoHS compliance
  • Secure connection preventing accidental disconnections

Detailed Specifications:

Specific detailed specifications, such as voltage rating, current rating, contact resistance, and operating temperature range for the B1000H-S-F-51P-G connector, are best obtained from the official datasheet provided by CJT Connectors. Generally, this connector is designed to meet industry standards for durability and performance in various environmental conditions. The 51 pins provide ample connections for complex circuitry. The 'S' likely indicates surface mount configuration, and the 'F' may refer to the material or finish.

In summary, the B1000H-S-F-51P-G connector from CJT Connectors is a robust and reliable solution for applications requiring a high-pin-count, secure connection. Its durable construction and surface mount compatibility make it suitable for a wide range of electronic devices. Always refer to the manufacturer's datasheet for precise technical specifications before using this connector in your design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess