EN
  • EN
  • DE

0402HP-2N7XJLW

Part No 0402HP-2N7XJLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120601-0402HP-2N7XJLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402HP-2N7XJLW CAD Model

Description

The 0402HP-2N7XJLW is a high-performance chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications and features a small 0402 form factor, making it suitable for space-constrained applications. The 'HP' designation suggests a high-performance construction, typically resulting in higher Q-factors and SRF (Self-Resonant Frequency) compared to standard inductors.

Applications

  • RF Impedance Matching: Used in RF circuits to match impedances for optimal signal transfer.
  • High-Frequency Filtering: Employed in filters to attenuate unwanted signals in high-frequency applications.
  • Wireless Communication: Found in wireless communication devices like smartphones and Bluetooth modules.
  • Resonant Circuits: Used as a component in resonant circuits for tuning and signal generation.
  • Inductive Loads: Can serve as an inductive load in various electronic circuits.

Features

  • 0402 Package Size: Small 0402 footprint for high-density circuit board layouts.
  • High Q-Factor: High Q-factor minimizes losses in resonant circuits and filters.
  • High SRF (Self-Resonant Frequency): High SRF allows operation at higher frequencies without significant performance degradation.
  • Tight Tolerance: Offers a tight inductance tolerance for precise circuit performance.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Miniaturization: Small size enables the design of compact electronic devices.
  • Improved Performance: High Q-factor and SRF result in improved circuit performance in high-frequency applications.
  • Precise Design: Tight tolerance allows for more precise and predictable circuit behavior.
  • Reliable Operation: Designed for reliable operation in demanding high-frequency environments.
  • Environmental Compliance: RoHS compliance ensures the component meets environmental standards.

Additional Details

The 0402HP-2N7XJLW is intended for surface mount assembly. It is usually provided on tape and reel packaging for automated pick-and-place processes. The performance of the inductor is dependent on the PCB layout, so careful design is important to minimize parasitic effects. Refer to the datasheet for specifications like inductance value, Q-factor at specific frequencies, SRF, DCR (DC Resistance), and current rating. Soldering should be performed according to industry best practices to avoid damage to the component. The component should be stored in a controlled environment to avoid moisture absorption. The 0402HP-2N7XJLW can be used in a variety of applications, including impedance matching networks, filters, and RF amplifiers. Pay attention to the operating temperature range when selecting the inductor for a specific application. This device is well-suited for applications where high performance and small size are critical design requirements. Consult the product datasheet for comprehensive performance data and application guidelines.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess