EN
  • EN
  • DE

0402HP-6N8XGLW

Part No 0402HP-6N8XGLW
Manufacturer Coilcraft
Catalog Miscellaneous
Description Chip Inductors - 0402HP Series (1005)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814635-0402HP-6N8XGLW
Ultra Librarian 3D Model Ultra Librarian 0402HP-6N8XGLW CAD Model

Description

The 0402HP-6N8XGLW is a high-performance, wirewound inductor manufactured by Coilcraft, primarily designed for radio frequency (RF) and microwave applications. This inductor is characterized by its high Q-factor, tight tolerance, and high self-resonant frequency (SRF). Its small 0402 form factor makes it suitable for compact electronic devices where space is at a premium. It is ideal for use in impedance matching networks, RF filters, and tuning circuits.

Applications:

  • RF Impedance Matching: Used to match impedance between RF components in transmitters and receivers.
  • RF Filtering: Employed in filter circuits to attenuate unwanted signals and noise in RF systems.
  • RF Tuning Circuits: Utilized to tune resonant frequencies in oscillators and other RF circuits.
  • Wireless Communication Devices: Integrated into WLAN (Wireless Local Area Network), Bluetooth, and cellular devices.
  • Microwave Applications: Used in various microwave circuits and systems.

Features:

  • Wirewound Construction: Provides a high Q-factor for efficient energy storage and low losses.
  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant performance degradation.
  • Small 0402 Package Size: Enables high-density board layouts and compact device designs.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Improved RF Performance: High Q-factor and SRF enhance signal quality and minimize losses.
  • Compact Design: Small size facilitates integration into space-constrained applications.
  • Enhanced Circuit Stability: Tight tolerance ensures consistent performance in RF circuits.
  • Increased Efficiency: Low losses contribute to improved energy efficiency in RF systems.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible manufacturing.

Additional Details:

The 0402HP-6N8XGLW inductor features a specific inductance value, typically measured in nanohenries (nH). The Coilcraft datasheet provides detailed information on its electrical characteristics, including Q-factor, SRF, DC resistance (DCR), and rated current. Proper handling during assembly is essential to avoid damage. Refer to Coilcraft's documentation for recommended soldering profiles and PCB land patterns. The inductor should be mounted on a PCB with proper grounding techniques to minimize parasitic effects. Consideration should be given to the operating temperature range to ensure reliable performance. Accurate placement and routing are crucial for maintaining signal integrity in high-frequency applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3377 $53.5080
95+ $1.0976 $104.2720
145+ $1.0633 $154.1785
195+ $1.0290 $200.6550
255+ $0.9947 $253.6485
340+ $0.8918 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess