The 0603CS-10NXJBW is a high-frequency ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for applications requiring small size, high SRF (Self-Resonant Frequency), and excellent Q factor. This inductor is part of the 0603CS series, known for its robust construction and reliable performance in demanding environments.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- GPS devices
- Bluetooth modules
- Broadband communication
- Matching networks
- Filter circuits
- Oscillators
Features:
- Small 0603 package size (0.060" x 0.030")
- High Q factor for efficient energy storage
- High SRF for stable performance at high frequencies
- Tight tolerance inductance values
- Ceramic construction for excellent temperature stability
- RoHS compliant
Benefits:
- Reduced board space due to small size
- Improved circuit performance due to high Q and SRF
- Stable performance over a wide temperature range
- Reduced losses in high-frequency circuits
- Reliable performance in harsh environments
Additional Details:
The 0603CS-10NXJBW has an inductance value of 10 nH with a tolerance. Its Self-Resonant Frequency (SRF) is typically high, allowing for use in high-frequency applications without significant performance degradation. The inductor's Q factor is optimized for low losses and efficient energy transfer. The operating temperature range is typically between -40°C and +125°C. The part is suitable for reflow soldering and is available in tape and reel packaging for automated assembly.
This inductor is commonly used in impedance matching circuits, RF filters, and other high-frequency applications where small size and high performance are critical. The ceramic construction ensures excellent stability and reliability, making it suitable for use in demanding environments.