EN
  • EN
  • DE

0603CS-30NXJBW

Part No 0603CS-30NXJBW
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 736002-0603CS-30NXJBW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0603CS-30NXJBW CAD Model

Description

The Coilcraft 0603CS-30NXJBW is a high-performance, wirewound ceramic chip inductor designed for use in a wide variety of RF and microwave applications. This inductor offers excellent Q factors, tight tolerances, and high self-resonant frequencies, making it suitable for impedance matching, filtering, and tuning circuits. The 0603CS-30NXJBW is constructed with a ceramic core and a precision-wound coil, providing stable electrical characteristics and reliable performance.

Applications:

  • RF filters
  • Impedance matching networks
  • Tuning circuits
  • Wireless communication systems
  • Broadband amplifiers

Features:

  • High Q factor
  • Tight tolerance
  • High self-resonant frequency
  • Wirewound construction
  • Ceramic core

Benefits:

  • Improved performance: High Q factor and tight tolerance ensure precise circuit operation.
  • Enhanced stability: Ceramic core provides stable electrical characteristics over temperature and frequency.
  • Reduced losses: Low series resistance minimizes signal attenuation.
  • Compact size: Small form factor allows for integration into space-constrained applications.
  • Reliable operation: Rugged construction ensures long-term performance.

Additional Details:

The 0603CS-30NXJBW is available in a standard 0603 surface-mount package. The wirewound construction provides a high inductance value and excellent current handling capability. The ceramic core material offers a high level of stability and low losses, making it ideal for high-frequency applications. This inductor is designed to meet the stringent requirements of modern wireless communication systems, including cellular phones, WLAN devices, and GPS receivers. The high self-resonant frequency allows for operation at higher frequencies without significant performance degradation. Coilcraft inductors are known for their quality and reliability, ensuring consistent performance in demanding applications. The 0603CS-30NXJBW is RoHS compliant.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess