EN
  • EN
  • DE

0805CS-101XFLC

Part No 0805CS-101XFLC
Manufacturer Coilcraft
Catalog Miscellaneous
Description Chip Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814719-0805CS-101XFLC
Ultra Librarian 3D Model Ultra Librarian 0805CS-101XFLC CAD Model

Description

The Coilcraft 0805CS-101XFLC is a high-performance wirewound chip inductor designed for a variety of RF and high-frequency applications. Manufactured by Coilcraft, a leading provider of magnetic components, this inductor provides excellent electrical characteristics and reliable performance. Its small 0805 form factor makes it suitable for use in compact electronic devices.

Applications

  • RF Filters: Used in RF filter circuits to attenuate unwanted frequencies.
  • Impedance Matching Networks: Employed in impedance matching networks to optimize signal transfer between components.
  • Wireless Communication Devices: Incorporated into wireless devices such as smartphones, tablets, and Bluetooth modules.
  • Oscillators: Used in oscillator circuits to provide the necessary inductance for stable oscillation.
  • RF Chokes: Utilized as RF chokes to block high-frequency noise and interference.

Features

  • Wirewound Construction: Features a wirewound construction for high Q-factor and excellent electrical performance.
  • 0805 Case Size: Compact 0805 surface mount package for easy integration into PCB layouts.
  • High Self-Resonant Frequency: Offers a high self-resonant frequency for optimal performance at high frequencies.
  • Tight Tolerance: Provides a tight inductance tolerance for precise circuit performance.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.
  • Ceramic Core: Uses a ceramic core for high stability and low losses.

Benefits

  • High Performance: Provides excellent electrical characteristics for demanding RF applications.
  • Compact Size: Small 0805 form factor allows for use in space-constrained devices.
  • Reliable Operation: Designed for reliable operation in a wide range of environmental conditions.
  • Precise Inductance: Tight inductance tolerance ensures accurate circuit performance.
  • Easy to Use: Surface mount package simplifies the assembly process.
  • Low Losses: Ceramic core minimizes losses, improving circuit efficiency.

The Coilcraft 0805CS-101XFLC inductor is designed to meet industry standards for RF and high-frequency performance. Its construction includes features that enhance its durability and reliability, such as robust wire bonding and protective coating. The inductor's design allows for easy soldering and handling during assembly. Its compact size makes it suitable for use in a wide range of portable and handheld devices.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess