EN
  • EN
  • DE

0805CS-101XGLC

Part No 0805CS-101XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120765-0805CS-101XGLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0805CS-101XGLC CAD Model

Description

The 0805CS-101XGLC is a high-performance ceramic wirewound inductor manufactured by Coilcraft. It's designed for various RF and microwave applications, offering excellent Q factors and tight tolerances. This inductor comes in a standard 0805 surface mount package, making it easy to integrate into high-density circuit boards.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • Oscillators
  • Wireless Communication Devices
  • Broadband Amplifiers
  • RF Chokes
  • Low Noise Amplifiers (LNAs)

Features:

  • High Q Factor
  • Tight Tolerance
  • Ceramic Construction
  • Surface Mount (0805 Package)
  • Wirewound Construction
  • Excellent Self-Resonant Frequency (SRF)
  • RoHS Compliant

Benefits:

  • High Q factor minimizes losses in RF circuits, improving overall performance.
  • Tight tolerance ensures consistent performance across different units.
  • Ceramic construction provides excellent stability and reliability in harsh environments.
  • Surface mount package simplifies assembly and reduces board space.
  • Wirewound construction offers high current handling capability.
  • Excellent SRF allows operation at higher frequencies without significant performance degradation.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The 0805CS-101XGLC has an inductance value of 100nH. Its typical Q factor is around 50 at a test frequency that varies depending on the specific model. The operating temperature range is typically -40°C to +125°C. This inductor is designed for automated pick and place assembly, which streamlines the manufacturing process. The ceramic core material provides a stable inductance value over a wide range of temperatures. It's commonly used in applications where precise and reliable inductance is required.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9044 $54.2640
135+ $0.7421 $100.1835
210+ $0.7189 $150.9690
290+ $0.6957 $201.7530
375+ $0.6725 $252.1875
500+ $0.6029 $301.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess