EN
  • EN
  • DE

0805CS-221XKBC

Part No 0805CS-221XKBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+/
Reference case 2k pcs/Per Reel
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 743435-0805CS-221XKBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0805CS-221XKBC CAD Model

Description

The Coilcraft 0805CS-221XKBC is a ceramic wirewound chip inductor designed for high-frequency applications. This inductor offers a high Q factor and tight tolerance, making it ideal for use in RF and microwave circuits. Its small 0805 package size allows for high-density mounting on circuit boards.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication devices
  • Oscillators
  • Broadband amplifiers

Features:

  • High Q factor for low loss
  • Tight inductance tolerance ensuring consistent performance
  • Self-resonant frequency optimized for target applications
  • Ceramic construction for stable performance
  • Small 0805 package size for high-density mounting
  • RoHS compliant

Benefits:

  • Improved signal integrity due to minimized insertion loss
  • Enhanced circuit performance with precise inductance values
  • Reduced power consumption because of its high efficiency
  • Greater design flexibility due to the compact size and wide frequency range
  • Reliable operation in demanding environments

Technical Specifications:

The 0805CS-221XKBC has an inductance value of 220 nH. Its tolerance is typically ±10%, ensuring that the actual inductance value remains close to the nominal value. The self-resonant frequency (SRF) is typically in the MHz range, enabling it to operate effectively at high frequencies. The DC resistance (DCR) is low, contributing to reduced power losses. It is designed to operate over a broad temperature range, making it suitable for use in industrial and consumer applications. The component is constructed with high-quality materials to ensure long-term reliability and stability.

This inductor is commonly used in various communication systems, including cellular base stations, WLAN devices, and satellite communication equipment. Its high performance characteristics also make it valuable in test and measurement equipment where accuracy and precision are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess