EN
  • EN
  • DE

0805CS-560XJBC

Part No 0805CS-560XJBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1107
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 743438-0805CS-560XJBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0805CS-560XJBC CAD Model

Description

The Coilcraft 0805CS-560XJBC is a ceramic wirewound chip inductor designed for high-frequency applications. As an electrical component, it's primarily used for impedance matching, filtering, and tuning in RF circuits. Its ceramic construction provides stable performance over a wide range of temperatures and frequencies.

Applications

  • RF Transceivers: Utilized in RF transceiver circuits for impedance matching, filtering, and signal tuning to optimize signal transmission and reception.
  • Wireless Communication Devices: Employed in devices like smartphones, tablets, and wireless modules for RF signal conditioning and noise reduction.
  • Bluetooth Modules: Incorporated into Bluetooth modules for filtering and impedance matching, ensuring reliable wireless communication.
  • GPS Receivers: Used in GPS receivers to filter unwanted signals and optimize signal reception.
  • RF Filters: Applied in RF filter circuits for attenuating unwanted frequencies and improving signal quality.

Features

  • High SRF (Self-Resonant Frequency): Features a high self-resonant frequency, which is critical for maintaining performance at high frequencies.
  • Tight Tolerance: Offers a tight inductance tolerance, allowing for precise circuit tuning and optimized performance.
  • High Q Factor: Provides a high Q factor, indicating low energy loss and efficient energy storage.
  • Ceramic Construction: Made with ceramic materials, ensuring stable performance over temperature and frequency variations.
  • Small Size: Packaged in a compact 0805 size, making it suitable for use in space-constrained applications.
  • RoHS Compliant: Compliant with RoHS standards, ensuring that the component does not contain hazardous substances.

Benefits

  • Improved RF Performance: Provides excellent high-frequency performance, which improves signal quality and extends communication range.
  • Precise Circuit Tuning: The tight inductance tolerance allows for precise circuit tuning, optimizing overall performance.
  • Efficient Energy Storage: The high Q factor ensures efficient energy storage, reducing losses in the circuit.
  • Stable Performance: The ceramic construction ensures stable performance, even under varying temperature and frequency conditions.
  • Compact Design: Its small size allows it to be used in compact and portable electronic devices.

Additional Details

The 0805CS-560XJBC has an inductance value of 56nH. The '0805' refers to the physical dimensions (0.08 inch x 0.05 inch). The 'X' in the part number indicates the inductance tolerance. The 'JBC' likely refers to internal manufacturing codes. Other key specifications include DC resistance (DCR) and the component's rated current. It is designed to meet industry standards for electrical and mechanical reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1291 $58.0950
1,095+ $0.1060 $116.0700
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,010+ $0.0960 $288.9600
4,030+ $0.0861 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,164 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess