EN
  • EN
  • DE

0805CS-680XFLC

Part No 0805CS-680XFLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 1% tol, SMT, RoHS,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967871-0805CS-680XFLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS-680XFLC CAD Model

Description

The Coilcraft 0805CS-680XFLC is a ceramic wirewound chip inductor specifically designed for high-frequency applications where a combination of high Q factor and self-resonant frequency (SRF) is critical. This inductor is commonly employed in RF circuits, impedance matching, and filtering networks within various electronic devices. Its compact 0805 package facilitates high-density mounting on printed circuit boards (PCBs).

Applications:

  • RF Circuits: Integral to impedance matching, tuning, and filtering within RF amplifiers, oscillators, and mixers.
  • Impedance Matching Networks: Optimizes power transfer between different circuit stages through impedance matching.
  • Filters: Used in constructing low-pass, high-pass, and band-pass filters for refined signal conditioning.
  • Wireless Communication Devices: Found in equipment such as mobile phones, Wi-Fi devices, and a range of other wireless communication tools.
  • High-Frequency Circuits: Serves as a general-purpose inductor in a variety of high-frequency applications.

Features:

  • 0805 Package Size: Designed for high-density mounting due to its compact size.
  • 68 nH Inductance: Provides an inductance value of 68 nanohenries.
  • High Q Factor: Offers low losses and improved efficiency within RF circuits.
  • Excellent SRF: Delivers a high self-resonant frequency, optimizing performance at high frequencies.
  • Ceramic Wirewound Construction: Ensures stability and reliability.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes on PCBs.

Benefits:

  • Improved RF Performance: Enhances the overall performance of RF circuits through its high Q factor and excellent SRF.
  • Efficient Power Transfer: Facilitates efficient power transfer through effective impedance matching techniques.
  • Precise Filtering: Enables the development of precise filters for accurate signal conditioning.
  • Space Saving: Reduces board space requirements with its compact 0805 package.
  • Reliable Operation: Provides consistent performance and long-term reliability due to its robust ceramic wirewound construction.

The 0805CS-680XFLC inductor utilizes a ceramic core and wirewound construction that contributes to a high Q factor and an excellent self-resonant frequency. It is built to withstand reflow soldering processes and high temperatures during PCB assembly. Its diminutive size combined with its robust design makes it a reliable component choice for a diverse set of high-frequency applications. Typical operating temperature ranges from -40°C to +125°C. This inductor is well-suited for circuits demanding low loss and stable performance across a wide frequency range.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,889 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess